2007857-3 PCB Connectors by TE Connectivity

IMP100S,H,V5P16C,LG,OEW39,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Stackable No
Board-to-Board Configuration Vertical, Right Angle
Number of Columns 16
Number of Ground Positions 80
PCB Mount Orientation Vertical
Number of Signal Positions 160
Number of Rows 15
Number of Positions 240
Guide Location Left
Number of Pairs 80
Contact Length .217in, 5.5mm
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Shape & Form Dual Beam
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Underplate Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 30 – 60µin, .76 – 1.52µm
Contact Layout Inline
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Type Pin
Contact Current Rating (Max) .75A
コネクタの高さ 28.6mm
Connector Length 36.9mm, 1.453in
Row-to-Row Spacing 1.35mm, .053in
Stack Height 11.95mm
Connector Width .976in, 24.8mm
PCB Thickness (Recommended) 1mm
Connector Height 1.125in, 28.6mm
PCB Hole Diameter .015in, .39mm
Operating Voltage 30VAC, 30VDC
Impedance 100Ω
Housing Material LCP - GF (Liquid Crystal Polymer)
End Wall Location Open
Centerline (Pitch) 1.9mm, .075in
Number of Shrouded Sides 2
Housing Color Black
UL File Number E28476
UL Flammability Rating UL 94V-0
UL Rating Recognized
CSA Certified Yes
PCB Mount Retention Type Action/Compliant Tail & Screw
Mating Alignment Type Keyed
Mating Alignment With
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Retention Without
Guide Hardware With
Circuit Application Signal
実装方法 Tube, Box & Tube
Packaging Method Box & Tube, Tube
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Shrouded Partially Shrouded
Data Rate 20 – 25Gb/s
Number of Differential Pairs per Column 5
Termination Post & Tail Length 1.4mm, .047in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007857-3?

Additional datasheets, footprints and schematics for 2007857-3 are listed on our Part Details page. You can also find images and similar parts to 2007857-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007857-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007857-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007857-3 fall under?

The 2007857-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007857-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007857-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007857-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007857-3 have stock available?

There is no stock from authorised distributors for 2007857-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007857-3 often in real-time on the comparison pages.

What if I can't find stock of 2007857-3?

You can fill out our help required form which you can use to request a quote for 2007857-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay