2007852-3 PCB Connectors by TE Connectivity

IMP100S,H,V5P10C,UG,OEW39,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.90

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$13.39
463
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.80
463
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$18.52
463
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.90
-
Buy Now
Logo for Boersig
Boersig
from US$13.76
-
Buy Now
Logo for TE Store
TE Store
from US$17.46
-
Buy Now

Specifications

Guide Location Unguided
Number of Positions 150
Number of Pairs 50
Board-to-Board Configuration Vertical, Right Angle
Number of Signal Positions 100
Number of Ground Positions 50
Number of Columns 10
Number of Rows 15
Stackable No
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
Contact Underplating Material Nickel
Contact Length .217in, 5.5mm
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Row-to-Row Spacing 1.35mm, .053in
コネクタの高さ 11.95mm
Connector Height .47in, 11.95mm
Connector Width .976in, 24.8mm
Stack Height 11.95mm
PCB Hole Diameter .015in, .39mm
PCB Thickness (Recommended) 1mm
Connector Length .744in, 18.9mm
Impedance 100Ω
Operating Voltage 30VAC, 30VDC
Number of Shrouded Sides 2
End Wall Location Open
Housing Material LCP - GF (Liquid Crystal Polymer)
Centerline (Pitch) .075in, 1.9mm
Housing Color Black
UL Rating Recognized
UL File Number E28476
UL Flammability Rating UL 94V-0
CSA Certified Yes
Mating Retention Without
Connector Mounting Type Board Mount
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Mating Alignment Type Polarization
Mating Alignment With
Guide Hardware Without
Circuit Application Signal
Packaging Method Box & Tube, Package
実装方法 Box & Tube, Package
Connector Style Plug
Shrouded Partially Shrouded
Product Type Connector
Connector System Board-to-Board
Signal Arrangement Differential
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector Type Header
Number of Differential Pairs per Column 5
Data Rate 20 – 25Gb/s
Termination Post & Tail Length .055in, 1.4mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts


Alternative Descriptions

IMP100S H V5P10C UG OEW39 5.5 | Rapid Electronics
TE Connectivity - AMP IMP100SHV5P10CUGOEW395.5 | Distrelec
Backplane Header 150 Position Straight Through Hole Solder | Avnet America
Special Order: IMP100S,H,V5P10C,UG,OEW39,5.5 Number of Positions: 150 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 150 1.35 mm .053" With | Part Number: 2007852-3 | Internal Number: 2007852-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007852-3?

Additional datasheets, footprints and schematics for 2007852-3 are listed on our Part Details page. You can also find images and similar parts to 2007852-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007852-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007852-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007852-3 fall under?

The 2007852-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007852-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007852-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007852-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007852-3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 2007852-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007852-3 often in real-time on the comparison pages.

What if I can't find stock of 2007852-3?

You can fill out our help required form which you can use to request a quote for 2007852-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay