2007852-1 PCB Connectors by TE Connectivity

IMP100S,H,V5P10C,UG,OEW39,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.70

Distributor Stock
Logo for Avnet America
Avnet America
from US$9.70
-
Buy Now

Specifications

Number of Pairs 50
Board-to-Board Configuration Vertical, Right Angle
Guide Location Unguided
Number of Signal Positions 100
Number of Columns 10
Stackable No
PCB Mount Orientation Vertical
Number of Ground Positions 50
Number of Positions 150
Number of Rows 15
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Inline
Contact Length 4.5mm, .177in
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
PCB Hole Diameter .015in, .39mm
Connector Height .47in, 11.95mm
Stack Height 11.95mm
Connector Width 24.8mm, .976in
Connector Length 18.9mm, .744in
Row-to-Row Spacing .053in, 1.35mm
コネクタの高さ 11.95mm
PCB Thickness (Recommended) 1mm
Impedance 100Ω
Operating Voltage 30VDC, 30VAC
End Wall Location Open
Number of Shrouded Sides 2
Centerline (Pitch) 1.9mm, .075in
Housing Color Black
Housing Material LCP - GF (Liquid Crystal Polymer)
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
Connector Mounting Type Board Mount
Guide Hardware Without
Mating Alignment With
Mating Retention Without
Mating Alignment Type Polarization
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Circuit Application Signal
Packaging Method Box & Tube, Package
実装方法 Box & Tube, Package
Shrouded Partially Shrouded
Product Type Connector
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Sealable No
Connector Type Header
Number of Differential Pairs per Column 5
Data Rate 20 – 25Gb/s
Termination Post & Tail Length .055in, 1.4mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts


Alternative Descriptions

Connector Backplane Plug 150-Position Press Fit Straight Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007852-1?

Additional datasheets, footprints and schematics for 2007852-1 are listed on our Part Details page. You can also find images and similar parts to 2007852-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007852-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007852-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007852-1 fall under?

The 2007852-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007852-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007852-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007852-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007852-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2007852-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007852-1 often in real-time on the comparison pages.

What if I can't find stock of 2007852-1?

You can fill out our help required form which you can use to request a quote for 2007852-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay