2007851-3 PCB Connectors by TE Connectivity

IMP100S,H,V5P10C,UG,REW46,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Guide Location Unguided
PCB Mount Orientation Vertical
Board-to-Board Configuration Right Angle, Vertical
Number of Pairs 50
Number of Rows 15
Stackable No
Number of Columns 10
Number of Positions 150
Number of Signal Positions 100
Number of Ground Positions 50
Contact Length 5.5mm, .217in
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
Contact Base Material Copper Alloy
Contact Type Pin
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Dual Beam
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
PCB Contact Termination Area Plating Material Tin
コネクタの高さ 11.95mm
Connector Height 11.95mm, .47in
Connector Width 24.8mm, .976in
PCB Hole Diameter .46mm, .018in
Connector Length .799in, 20.3mm
PCB Thickness (Recommended) 1mm
Stack Height 11.95mm
Row-to-Row Spacing .053in, 1.35mm
Impedance 100Ω
Operating Voltage 30VAC, 30VDC
End Wall Location Right
Centerline (Pitch) 1.9mm, .075in
Housing Color Black
Housing Material LCP - GF (Liquid Crystal Polymer)
Number of Shrouded Sides 3
UL Flammability Rating UL 94V-0
UL File Number E28476
CSA Certified Yes
UL Rating Recognized
Guide Hardware Without
Mating Alignment With
Connector Mounting Type Board Mount
Mating Alignment Type Polarization
PCB Mount Retention Type Action/Compliant Tail
Mating Retention Without
PCB Mount Retention With
Circuit Application Signal
実装方法 Box & Tube
Packaging Method Box & Tube
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Shrouded Partially Shrouded
Data Rate 20 – 25Gb/s
Number of Differential Pairs per Column 5
Termination Post & Tail Length 1.4mm, .055in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007851-3?

Additional datasheets, footprints and schematics for 2007851-3 are listed on our Part Details page. You can also find images and similar parts to 2007851-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007851-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007851-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007851-3 fall under?

The 2007851-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007851-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007851-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007851-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007851-3 have stock available?

There is no stock from authorised distributors for 2007851-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007851-3 often in real-time on the comparison pages.

What if I can't find stock of 2007851-3?

You can fill out our help required form which you can use to request a quote for 2007851-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay