2007829-3 PCB Connectors by TE Connectivity

IMP100S,H,V4P16C,RG,OEW39,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.17

Distributor Stock
Logo for Newark
Newark
from US$15.55
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.17
-
Buy Now

Specifications

Guide Location Right
Stackable No
Board-to-Board Configuration Vertical, Right Angle
Number of Columns 16
Number of Pairs 64
PCB Mount Orientation Vertical
Number of Signal Positions 128
Number of Positions 192
Number of Ground Positions 64
Number of Rows 12
Contact Length .217in, 5.5mm
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Shape & Form Dual Beam
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Underplate Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 30 – 60µin, .76 – 1.52µm
Contact Layout Inline
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Type Pin
Contact Current Rating (Max) .75A
Connector Width 20.8mm, .819in
PCB Hole Diameter .015in, .39mm
PCB Thickness (Recommended) 1mm
Connector Height 24.6mm, .969in
Stack Height 11.95mm
Connector Length 36.9mm, 1.453in
コネクタの高さ 24.6mm
Row-to-Row Spacing 1.35mm, .053in
Operating Voltage 30VAC, 30VDC
Impedance 100Ω
Centerline (Pitch) .075in, 1.9mm
Housing Material LCP - GF (Liquid Crystal Polymer)
End Wall Location Open
Number of Shrouded Sides 2
Housing Color Black
UL File Number E28476
UL Flammability Rating UL 94V-0
UL Rating Recognized
CSA Certified Yes
PCB Mount Retention Type Action/Compliant Tail & Screw
Mating Retention Without
Mating Alignment Type Keyed
PCB Mount Retention With
Mating Alignment With
Connector Mounting Type Board Mount
Guide Hardware With
Circuit Application Signal
Packaging Method Tube, Box & Tube
実装方法 Tube, Box & Tube
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Shrouded Partially Shrouded
Data Rate 20 – 25Gb/s
Number of Differential Pairs per Column 4
Termination Post & Tail Length 1.4mm, .055in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts


Alternative Descriptions

Imp100S,h,v4P16C,rg,oew39,5.5 |Te Connectivity 2007829-3 | Newark Electronics
IMP,H,4PR16C,RGOPENNO KEY,5.5,SN0.39 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007829-3?

Additional datasheets, footprints and schematics for 2007829-3 are listed on our Part Details page. You can also find images and similar parts to 2007829-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007829-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007829-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007829-3 fall under?

The 2007829-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007829-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007829-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007829-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007829-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2007829-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007829-3 often in real-time on the comparison pages.

What if I can't find stock of 2007829-3?

You can fill out our help required form which you can use to request a quote for 2007829-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay