2007824-3 PCB Connectors by TE Connectivity

IMP100S,H,V4P16C,LG,OEW46,5.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Stackable No
Board-to-Board Configuration Vertical, Right Angle
Number of Columns 16
Number of Pairs 64
Number of Rows 12
PCB Mount Orientation Vertical
Number of Signal Positions 128
Number of Positions 192
Guide Location Left
Number of Ground Positions 64
Contact Length .217in, 5.5mm
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Shape & Form Dual Beam
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Underplate Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 30 – 60µin, .76 – 1.52µm
Contact Layout Inline
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Type Pin
Contact Current Rating (Max) .75A
Connector Length 36.9mm, 1.453in
Stack Height 11.95mm
PCB Thickness (Recommended) 1mm
Connector Width 20.8mm, .819in
コネクタの高さ 24.6mm
Row-to-Row Spacing .053in, 1.35mm
Connector Height .969in, 24.6mm
PCB Hole Diameter .46mm, .018in
Impedance 100Ω
Operating Voltage 30VDC, 30VAC
Number of Shrouded Sides 2
Centerline (Pitch) .075in, 1.9mm
End Wall Location Open
Housing Material LCP - GF (Liquid Crystal Polymer)
Housing Color Black
UL Flammability Rating UL 94V-0
UL Rating Recognized
UL File Number E28476
CSA Certified Yes
Mating Retention Without
Connector Mounting Type Board Mount
PCB Mount Retention Type Action/Compliant Tail & Screw
Guide Hardware With
Mating Alignment Type Keyed
Mating Alignment With
PCB Mount Retention With
Circuit Application Signal
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
Signal Arrangement Differential
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Shrouded Partially Shrouded
Data Rate 20 – 25Gb/s
Number of Differential Pairs per Column 4
Termination Post & Tail Length 1.4mm, .055in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007824-3?

Additional datasheets, footprints and schematics for 2007824-3 are listed on our Part Details page. You can also find images and similar parts to 2007824-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007824-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007824-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007824-3 fall under?

The 2007824-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007824-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007824-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007824-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007824-3 have stock available?

There is no stock from authorised distributors for 2007824-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007824-3 often in real-time on the comparison pages.

What if I can't find stock of 2007824-3?

You can fill out our help required form which you can use to request a quote for 2007824-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay