2007820-1 PCB Connectors by TE Connectivity

IMP100S,H,V4P10C,UG,OEW39,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.20

Distributor Stock
Logo for Farnell
Farnell
from US$6.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.76
247
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$9.02
247
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.72
247
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$8.74
247
in stock
Buy Now
Logo for TE Store
TE Store
from US$11.20
84
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Guide Location Unguided
Number of Rows 12
Number of Pairs 40
Number of Signal Positions 80
Number of Positions 120
Board-to-Board Configuration Vertical, Right Angle
Number of Columns 10
Stackable No
Number of Ground Positions 40
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Inline
Contact Length 4.5mm, .177in
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Stack Height 11.95mm
PCB Hole Diameter .39mm, .015in
コネクタの高さ 11.95mm
PCB Thickness (Recommended) 1mm
Connector Height 11.95mm, .47in
Connector Width 20.8mm, .819in
Row-to-Row Spacing .053in, 1.35mm
Connector Length .744in, 18.9mm
Impedance 100Ω
Operating Voltage 30VAC, 30VDC
Number of Shrouded Sides 2
End Wall Location Open
Housing Material LCP - GF (Liquid Crystal Polymer)
Centerline (Pitch) .075in, 1.9mm
Housing Color Black
UL Rating Recognized
UL File Number E28476
CSA Certified Yes
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Mating Alignment Type Polarization
Mating Retention Without
Mating Alignment With
Guide Hardware Without
Circuit Application Signal
実装方法 Box & Tube
Packaging Method Box & Tube
Connector Style Plug
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Signal Arrangement Differential
Shrouded Partially Shrouded
Number of Differential Pairs per Column 4
Data Rate 20 – 25Gb/s
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length .055in, 1.4mm
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts


Alternative Descriptions

High Speed/Modular Conn Imp H 4Pr10C Ungopen No |Amp Te Connectivity 2007820-1 | Newark Electronics
High Speed/Modular Conn IMP H 4PR10C UNGOPEN NO | Rapid Electronics
TE Connectivity IMP100S H V4P10C UG OEW39 4.5 High Speed / Modular Connectors IMP H 4PR10C UNGOPEN NO KEY 4.5 SN0. | Distrelec
IMP100S,H,V4P10C,UG,OEW39,4.5 Number of Positions: 120 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 120 1.35 mm .053" With | Part Number: 2007820-1 | Internal Number: 2007820-1 | TE Connectivity | TE Store
Conn Backplane HDR 120 POS 1.9mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007820-1?

Additional datasheets, footprints and schematics for 2007820-1 are listed on our Part Details page. You can also find images and similar parts to 2007820-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007820-1 fall under?

The 2007820-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007820-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007820-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007820-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007820-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2007820-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007820-1 often in real-time on the comparison pages.

What if I can't find stock of 2007820-1?

You can fill out our help required form which you can use to request a quote for 2007820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay