Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.08
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$40.51
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$36.03
|
102
in stock
|
Buy Now | |
Chip One Stop
from US$37.20
|
102
in stock
|
Buy Now | |
Farnell
from US$39.24
|
96
in stock
|
Buy Now | |
Avnet America
from US$31.39
|
-
|
Buy Now | |
RS Americas
from US$51.73
|
-
|
Buy Now |
Number of Signal Positions | 192 |
---|---|
Guide Location | Unguided |
Number of Rows | 18 |
Number of Columns | 16 |
Stackable | No |
Number of Positions | 288 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Pairs | 96 |
Number of Ground Positions | 96 |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Shape & Form | Dual Beam |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .75A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Length | 1.197in, 30.4mm |
Row-to-Row Spacing | .053in, 1.35mm |
PCB Hole Diameter | .015in, .39mm |
Connector Width | 1.469in, 37.3mm |
Connector Height | 1.067in, 27.1mm |
コネクタの高さ | 27.1mm |
PCB Thickness (Recommended) | 1mm |
Operating Voltage | 30VDC, 30VAC |
Impedance | 100Ω |
Housing Material | LCP - GF (Liquid Crystal Polymer) |
Number of Shrouded Sides | 0 |
End Wall Location | None |
Centerline (Pitch) | 1.9mm, .075in |
Housing Color | Black |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | With |
Guide Hardware | Without |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Shrouded | Unshrouded |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Make First / Break Last | No |
Signal Arrangement | Differential |
Data Rate | 20 – 25Gb/s |
Number of Differential Pairs per Column | 6 |
Termination Post & Tail Length | .047in, 1.2mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Speed/Modular Conn Imprassy6Pr16Cung0 |Amp Te Connectivity 2007747-1 | Newark Electronics |
High Speed/Modular Conn ImpRAssy6PR16CUNG0 | Rapid Electronics |
TE Connectivity IMP100S R RA6P16C UG 39 High Speed / Modular Connectors ImpRAssy6PR16CUNG0 .39SnNoKey | Distrelec |
CONN, BACKPLANE, RCPT, 288POS, 1.9MM | Farnell |
IMP100S, R,RA6P16C, UG,39, High Speed Backplane Connectors | TE Connectivity 2007747-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2007747-1?
Additional datasheets, footprints and schematics for 2007747-1 are listed on our Part Details page. You can also find images and similar parts to 2007747-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007747-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007747-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007747-1 fall under?
The 2007747-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2007747-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007747-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007747-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007747-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2007747-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007747-1 often in real-time on the comparison pages.
What if I can't find stock of 2007747-1?
You can fill out our help required form which you can use to request a quote for 2007747-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.