Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.21
|
271
in stock
|
Buy Now | |
Rapid Electronics
from US$11.74
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$9.91
|
271
in stock
|
Buy Now | |
Distrelec
from US$13.05
|
271
in stock
|
Buy Now | |
TE Store
from US$13.05
|
201
in stock
|
Buy Now | |
Avnet America
from US$10.02
|
-
|
Buy Now | |
RS Americas
from US$16.51
|
-
|
Buy Now | |
Boersig
from US$12.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 10 |
---|---|
Number of Signal Positions | 60 |
Number of Positions | 90 |
Number of Ground Positions | 30 |
Guide Location | Unguided |
PCB Mount Orientation | Right Angle |
Number of Pairs | 30 |
Stackable | No |
Number of Rows | 9 |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .75A |
Contact Type | Socket |
PCB Thickness (Recommended) | 1mm |
Connector Width | 24.2mm, .953in |
Connector Length | .748in, 19mm |
コネクタの高さ | 15mm |
Connector Height | .59in, 15mm |
PCB Hole Diameter | .39mm, .015in |
Row-to-Row Spacing | 1.35mm, .053in |
Impedance | 100Ω |
Operating Voltage | 30VAC, 30VDC |
End Wall Location | None |
Centerline (Pitch) | 1.9mm, .075in |
Housing Color | Black |
Housing Material | LCP - GF (Liquid Crystal Polymer) |
Number of Shrouded Sides | 0 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL Rating | Recognized |
UL File Number | E28476 |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | With |
Guide Hardware | Without |
Circuit Application | Signal |
実装方法 | Box & Tube, Package |
Packaging Method | Package, Box & Tube |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Connector |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Unshrouded |
Data Rate | 20 – 25Gb/s |
Number of Differential Pairs per Column | 3 |
Termination Post & Tail Length | .047in, 1.2mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Speed/Modular Conn 3 Pr 10 Col Recpt Hi |Amp Te Connectivity 2007705-1 | Newark Electronics |
High Speed/Modular Conn 3 PR 10 COL RECPT HI | Rapid Electronics |
TE Connectivity - AMP BP Connector IMP100SRRA3P10CUG39 | Distrelec |
IMP100S,R,RA3P10C,UG,39 Number of Positions: 90 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 90 1.35 mm .053" With | Part Number: 2007705-1 | Internal Number: 2007705-1 | TE Connectivity | TE Store |
Conn Backplane RCP 90 POS 1.9mm Solder RA Thru-Hole | Avnet America |
IMP100S, R,RA3P10C, UG,39, High Speed Backplane Connectors | TE Connectivity 2007705-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2007705-1?
Additional datasheets, footprints and schematics for 2007705-1 are listed on our Part Details page. You can also find images and similar parts to 2007705-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007705-1 fall under?
The 2007705-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2007705-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007705-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007705-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007705-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2007705-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007705-1 often in real-time on the comparison pages.
What if I can't find stock of 2007705-1?
You can fill out our help required form which you can use to request a quote for 2007705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.