Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180°, 90° |
---|---|
Thread Lead Type | Rolled |
Strain Relief Type | Short |
Cable Opening Diameter | 28.58 x 20.32mm, 1.125 x .8in |
Height | 2.609in, 66.27mm |
Length | 44.04mm, 1.734in |
Width | 28.98mm, 1.141in |
Screw & Hole Thread Size | 8-32 |
Mounting Bracket Material | Steel |
Mounting Bracket Plating Material | Nickel |
Hardware Type | Strain Relief Clamp |
Mounting Hardware | U Bolt, Wire Guide, Protection Sleeve and Nut |
For Use With | 75-Position Standard Connectors, 28 Position High Voltage Connectors, 34 and 50-Position Standard Connectors, 12 Position High Current Connectors |
Comment | Hardware supplied unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Strain Relief | With |
Product Type | Hardware |
Strain Relief Clamp 75 Pl. |Amp Te Connectivity 200730-4 | Newark Electronics |
Connector Accessories Strain Relief Clamp | Avnet America |
Special Order: STRAIN RELIEF CLAMP 75 PL. Strain Relief Accessory Type: Cable Clamp Primary Product Material: Carbon Steel Number of Positions: 75 Thread Size: 8-32 Packaging Method: Bag Cable Clamp Carbon Steel 75 8-32 | Connector Strain Relief | Part Number: 200730-4 | Internal Number: 200730-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP M Series Connectors |
No. of Positions | 75Ways |
Strain Relief Material | Metal |
Product Range | M Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 200730-4?
Additional datasheets, footprints and schematics for 200730-4 are listed on our Part Details page. You can also find images and similar parts to 200730-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200730-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200730-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200730-4 fall under?
The 200730-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200730-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200730-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 200730-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200730-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 200730-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200730-4 often in real-time on the comparison pages.
What if I can't find stock of 200730-4?
You can fill out our help required form which you can use to request a quote for 200730-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.