2007105-1 Modular Jacks & Plugs by TE Connectivity

STK MJ ASSY,8POS,2X4,SHLD,CAT5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.72

Distributor Stock
Logo for Newark
Newark
from US$27.45
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$24.72
-
Buy Now

Specifications

Shield Material Brass
Connector Profile Standard
Shield Plating Material Nickel
Modular Jack Latch Orientation Standard - Latch Down
Multiple Port Configuration Stacked
Port Configuration Multiple Ports
Port Matrix Configuration 2 x 4
Status Indicator None
Connector Contact Density Standard
Number of Positions 8
Keyed No
PCB Mount Orientation Right Angle
Number of Loaded Positions 8
Number of PCB Ground Tabs 6
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
Contact Current Rating (Max) 1.5A, .2A
PCB Termination Area Plating Finish Matte
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Connector Product Type Connector Assembly
Connector Height 25.27mm, .995in
コネクタの高さ 25.27mm
PCB Tail Length .14in, 3.56mm
Centerline (Pitch) 1.02mm, .04in
Mating Entry Location Side
Housing Material High Temperature Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
Performance Category Cat 5
Connector Mounting Type Panel, Board Mount
Panel Mount Feature Without
Circuit Application Signal
Shielded Yes
Packaging Quantity 45
実装方法 Tray
Packaging Method Tray
Modular Jack & Plug Interface Type RJ45
Modular Connector Style Jack
Connectors & Connector Components Type Connector
Connector & Contact Terminates To Printed Circuit Board
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Grounding Options PCB and Panel Ground
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 185°F, -40 – 85°C

Compatible Parts


Alternative Descriptions

Stk Mj Assy,8Pos,2X4,shld,cat5 |Te Connectivity 2007105-1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007105-1?

Additional datasheets, footprints and schematics for 2007105-1 are listed on our Part Details page. You can also find images and similar parts to 2007105-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007105-1 fall under?

The 2007105-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007105-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007105-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007105-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007105-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2007105-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007105-1 often in real-time on the comparison pages.

What if I can't find stock of 2007105-1?

You can fill out our help required form which you can use to request a quote for 2007105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay