Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.12
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.39
|
3,318
in stock
|
Buy Now | |
Newark Electronics
from US$9.39
|
1,950
in stock
|
Buy Now | |
Rapid Electronics
from US$9.07
|
1,950
in stock
|
Buy Now | |
Chip One Stop
from US$7.42
|
1,950
in stock
|
Buy Now | |
Distrelec
from US$8.58
|
1,950
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.39
|
1,106
in stock
|
Buy Now | |
Future Electronics
from US$7.50
|
-
|
Buy Now | |
Avnet America
from US$7.08
|
-
|
Buy Now | |
RS Americas
from US$9.45
|
-
|
Buy Now | |
Boersig
from US$9.92
|
-
|
Buy Now | |
TE Store
from US$12.35
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Positions | 64 |
Board-to-Board Configuration | Mezzanine |
Number of Columns | 32 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Stack Height | 10mm, 9mm, 8mm, .394in |
Connector Height | 5.37mm, .211041in |
Connector Width | 3.81mm, 150in |
コネクタの高さ | 5.37mm |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 250VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Polyphthalamide |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Alignment | Without |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | None |
PCB Mount Retention Type | None |
PCB Mount Retention | Without |
Assembly Process Feature | None |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 650 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
1FHR6450A/PSCR080910 | Heilind Electronics |
Connectors 64P 1.0Mm Rcpt W/Pst |Amp Te Connectivity 2007042-1 | Newark Electronics |
Connectors 64P 1.0MM RCPT W/PST | Rapid Electronics |
TE Connectivity 1FHR 64 50A/P S C R08 09 10 Board to Board & Mezzanine Connectors 64P 1.0MM RCPT W/PST | Distrelec |
64 Position 1.0mm Pitch Surface Mount Board To Board Receptacle Connector | Future Electronics |
Conn Board to Board RCP 64 POS 1mm Solder ST SMD T/R | Avnet America |
Free Height Series 1mm Pitch 64 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 2007042-1 | RS Americas |
Special Order: 1FHR,64,50A/P,S,C,R08,09,10 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 1 mm PCB Mount Receptacle Vertical Board-to-Board 64 | PCB Header & Receptacle | Part Number: 2007042-1 | Internal Number: 2007042-1 | 1 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 3.6mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2007042-1?
Additional datasheets, footprints and schematics for 2007042-1 are listed on our Part Details page. You can also find images and similar parts to 2007042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007042-1 fall under?
The 2007042-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2007042-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007042-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2007042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007042-1 often in real-time on the comparison pages.
What if I can't find stock of 2007042-1?
You can fill out our help required form which you can use to request a quote for 2007042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.