2007022-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2007022-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2007022-1
Series Information for 2007022-1 - TE Connectivity
  • Status: Active
  • Product Code: 2287
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

STK MJ ASSY,8POS,2X1,SHLD,CAT5

Specifications

Connector Profile:
Standard
Shield Material:
Brass
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Nickel
Port Configuration:
Multiple Ports
Number of Positions:
8
Number of PCB Ground Tabs:
6
Port Matrix Configuration:
2 x 1
Status Indicator:
None
Connector Contact Density:
Standard
Keyed:
No
Number of Loaded Positions:
8
Multiple Port Configuration:
Stacked
PCB Mount Orientation:
Right Angle
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Current Rating (Max):
1.5A, .2A
PCB Termination Area Plating Finish:
Matte
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
PCB Tail Length:
.14in, 3.56mm
Connector Height:
.995in, 25.27mm
コネクタの高さ:
25.27mm
Centerline (Pitch):
.04in, 1.02mm
Mating Entry Location:
Side
Housing Color:
Black
Housing Material:
High Temperature Thermoplastic
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature:
Without
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Tray
Packaging Method:
Tray
Packaging Quantity:
45
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Onlinecomponents.com
STK MJ ASSY-8POS-2X1-SHLD-CA
Newark Electronics
STK MJ ASSY,8POS,2X1,SHLD,CAT5
Avnet America
STK MJ ASSY,8POS,2X1,SHLD,CAT5
Avnet Europe
STK MJ ASSY,8POS,2X1,SHLD,CAT5