Material | Stainless Steel |
---|---|
Cable Exit Angle | 180° |
Strain Relief Type | Short |
Height | 31.75mm, 1.25in |
Cable Opening Diameter | 13.46 x 8.51mm, .53 x .335in |
Length | 28.58mm, 1.125in |
Width | 15.88mm, .625in |
Mounting Bracket Plating Material | Nickel |
Mounting Hardware | U Bolt, Wire Guide, Protection Sleeve and Nut |
Hardware Type | Strain Relief Clamp |
Mounting Bracket Material | Steel |
Screw & Hole Thread Size | 4-40 |
For Use With | 14-Position Standard Connectors |
Comment | Hardware supplied unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Strain Relief | With |
Product Type | Hardware |
Strain Relief Clamp Kit, 14Way, Steel | Newark Electronics |
Connector Accessory, Strain Relief Clamp Kit, 14 Position Standard Connectors, Steel | Avnet America |
Special Order: 14 PL. STRAIN RELIEF CLAMP Strain Relief Accessory Type: Cable Clamp Primary Product Material: Carbon Steel Number of Positions: 14 Thread Size: 4-40 Packaging Method: Bag Cable Clamp Carbon Steel 14 4-40 | Connector Strain Relief | Part Number: 200686-4 | Internal Number: 200686-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 200686-4?
Additional datasheets, footprints and schematics for 200686-4 are listed on our Part Details page. You can also find images and similar parts to 200686-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200686-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200686-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200686-4 fall under?
The 200686-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200686-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200686-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 200686-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200686-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 200686-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200686-4 often in real-time on the comparison pages.
What if I can't find stock of 200686-4?
You can fill out our help required form which you can use to request a quote for 200686-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.