Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Pin Diameter | .039in, 1mm |
---|---|
Interface Plating | Gold (Au) |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | 1.8mm, .07in |
Wire Size Search | .5mm², 22AWG, 21AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Size | .3 – .5mm², 22 – 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Receptacle Style | 90° |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors SOCKET FOR SQUIB 2P AK-2 | Rapid Electronics |
TE Connectivity SOCKET FOR SQUIB 2P AK-2 Automotive Conn | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Contact Socket Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2005939-3?
Additional datasheets, footprints and schematics for 2005939-3 are listed on our Part Details page. You can also find images and similar parts to 2005939-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005939-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005939-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005939-3 fall under?
The 2005939-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2005939-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005939-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005939-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005939-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2005939-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005939-3 often in real-time on the comparison pages.
What if I can't find stock of 2005939-3?
You can fill out our help required form which you can use to request a quote for 2005939-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.