Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0326
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Contact Retention | Without |
Wire Size | 22 – 26AWG, .325 – .128mm² |
Operating Voltage | 600VAC, 600VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
WIRE SEAL FOR MINI MT | Avnet America |
Where can I find additional details, specifications and documents for a 2005877-1?
Additional datasheets, footprints and schematics for 2005877-1 are listed on our Part Details page. You can also find images and similar parts to 2005877-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005877-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005877-1 fall under?
The 2005877-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2005877-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005877-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005877-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2005877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005877-1 often in real-time on the comparison pages.
What if I can't find stock of 2005877-1?
You can fill out our help required form which you can use to request a quote for 2005877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.