Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Preloaded | No |
Number of Rows | 1 |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Length | 18mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .161in, 4.1mm |
Housing Material | PC/PET |
Housing Color | Natural |
Circuit Identification Feature | Without |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | No |
Assembly Integration Feature | Without |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Type | Housing |
Product Type | Connector |
Sealable | No |
Connector Style | Plug |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
BLOWER MOTOR 3P PLUG Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .161 in Centerline (Pitch): 4.1 mm Number of Rows: 1 Wire-to-Board 3 .161" 4.1 mm | Rectangular Connector Housing | Part Number: 2005542-1 | Internal Number: 2005542-1 | .161" | TE Connectivity | TE Store |
Blowers & Centrifugal Fans Blower Motor 3P Plug |Amp Te Connectivity 2005542-1 | Newark Electronics |
Conn Housing PL 3 POS 4.1mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2005542-1?
Additional datasheets, footprints and schematics for 2005542-1 are listed on our Part Details page. You can also find images and similar parts to 2005542-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005542-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005542-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005542-1 fall under?
The 2005542-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2005542-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005542-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005542-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005542-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2005542-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005542-1 often in real-time on the comparison pages.
What if I can't find stock of 2005542-1?
You can fill out our help required form which you can use to request a quote for 2005542-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.