Diameter | 2.85mm |
---|---|
Filament Colour | White |
Filament Material | - |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Break Away Material - White - 750g | RS |
3D Printer Filament, 2.85Mm, White | Newark Electronics |
3D PRINTER FILAMENT, 2.85MM, WHITE | Farnell |
Where can I find additional details, specifications and documents for a 200551?
Additional datasheets, footprints and schematics for 200551 are listed on our Part Details page. You can also find images and similar parts to 200551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200551 fall under?
The 200551 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 200551 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200551 you can contact the distributor directly for product support, shipping queries etc.
Is the 200551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200551 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, Avnet America and Rapid Electronics have stock available or on a lead time for 200551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200551 often in real-time on the comparison pages.
What if I can't find stock of 200551?
You can fill out our help required form which you can use to request a quote for 200551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.