No distributors results available
View Full Pricing & Stock ComparisonCable Exit Angle | 180° |
---|---|
Connector Code | B |
Color | Gray |
Body Material | PBT GF |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 1 |
Mating Tab Width | 9.5mm, .374in |
Length | .637in, 16.2mm |
Width | 1.81in, 46mm |
Height | 22mm, .866in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 250 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector System | Wire-to-Device |
Sealable | No |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Where can I find additional details, specifications and documents for a 2005400-3?
Additional datasheets, footprints and schematics for 2005400-3 are listed on our Part Details page. You can also find images and similar parts to 2005400-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005400-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005400-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005400-3 fall under?
The 2005400-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2005400-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005400-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005400-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005400-3 have stock available?
There is no stock from authorised distributors for 2005400-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005400-3 often in real-time on the comparison pages.
What if I can't find stock of 2005400-3?
You can fill out our help required form which you can use to request a quote for 2005400-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.