Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
22,095
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
22,095
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
22,095
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
22,095
in stock
|
Buy Now | |
Farnell
from US$0.17
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .031 – .078in, .8 – 2mm |
Height | 9.94mm |
Length | 26.1mm |
Operating Voltage | 50VAC, 300VAC |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66 |
Centerline (Pitch) | 3.96mm, .156in |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Agency/Standard | USR, CNR |
Glow Wire Rating | GWT 750°C (Without Flame) |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
For Use With | Contacts: 177916 or 177917, Plug (GWT): 2005247, Double Lock Plate 177918-1 or (GWT) 368590-1 |
Packaging Method | Bag |
Sealable | No |
Contact Type | Tab |
Housing Type | Receptacle |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 149°F, -30 – 65°C |
Power To The Board Pdl 2P Cap 3.96 P/M(Gwt) Blu |Amp Te Connectivity 2005249-6 | Newark Electronics |
Power to the Board PDL 2P CAP 3.96 P/M(GWT) BLU | Rapid Electronics |
TE Connectivity - AMP PWR CONN PDL 2P CAP 3.96 P/M(GWT) BLU | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 2 POS 3.96mm ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2005249-6?
Additional datasheets, footprints and schematics for 2005249-6 are listed on our Part Details page. You can also find images and similar parts to 2005249-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005249-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005249-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005249-6 fall under?
The 2005249-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2005249-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005249-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005249-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005249-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2005249-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005249-6 often in real-time on the comparison pages.
What if I can't find stock of 2005249-6?
You can fill out our help required form which you can use to request a quote for 2005249-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.