Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
4,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
4,670
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
4,670
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
4,670
in stock
|
Buy Now | |
Farnell
from US$0.80
|
3,800
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Retention | Without |
Operating Voltage | 300VAC |
Housing Material | PA 66 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 300 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Contact Type | Tab |
Housing Type | Cap |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 65°C, -22 – 149°F |
Power To The Board Pdl 2P Cap 3.96 F/H (Gwt) Blk |Amp Te Connectivity 2005248-9 | Newark Electronics |
Power to the Board PDL 2P CAP 3.96 F/H (GWT) BLK | Rapid Electronics |
TE Connectivity PDL 2P CAP 3.96 F/H (GWT) BLK Power to t | Distrelec |
RCPT HOUSING, 2POS, PA 6.6, BLACK | Farnell |
PDL 2P CAP 3.96 F/H (GWT) BLA | Avnet America |
Where can I find additional details, specifications and documents for a 2005248-9?
Additional datasheets, footprints and schematics for 2005248-9 are listed on our Part Details page. You can also find images and similar parts to 2005248-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005248-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005248-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005248-9 fall under?
The 2005248-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2005248-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005248-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005248-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005248-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2005248-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005248-9 often in real-time on the comparison pages.
What if I can't find stock of 2005248-9?
You can fill out our help required form which you can use to request a quote for 2005248-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.