Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 50VAC, 300VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66 |
Housing Color | Red |
Agency/Standard | USR, CNR |
Agency/Standard Number | UL 1977, C22.2 No. 182.3 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Double Lock Plate 177918-1 or (GWT) 368590-1, Contacts: 177914 or 177915, Cap (GWT): 2005248 or 2005249 |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Contact Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -22 – 149°F, -30 – 65°C |
PDL 2P PLUG 3.96(GWT) RED Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 2 | Glow Wire Power Double Lock Plug | Part Number: 2005247-2 | Internal Number: 2005247-2 | 3.96 mm | TE Connectivity | TE Store |
Plug Housing, 2Pos, Pa 66, Natural | Newark Electronics |
PLUG HOUSING, 2POS, PA 66, NATURAL | element14 |
Where can I find additional details, specifications and documents for a 2005247-2?
Additional datasheets, footprints and schematics for 2005247-2 are listed on our Part Details page. You can also find images and similar parts to 2005247-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005247-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005247-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005247-2 fall under?
The 2005247-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2005247-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005247-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005247-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005247-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2005247-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005247-2 often in real-time on the comparison pages.
What if I can't find stock of 2005247-2?
You can fill out our help required form which you can use to request a quote for 2005247-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.