Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 1 |
Contact Retention | Without |
Wire Size | 16 – 26AWG, 1.3 – .12mm² |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66 |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Connector System | Wire-to-Wire |
Product Type | Connector |
Contact Type | Socket |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 65°C, -22 – 149°F |
Pdl 1P Plug(Gwt) Nat |Te Connectivity 2005246-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2005246-1?
Additional datasheets, footprints and schematics for 2005246-1 are listed on our Part Details page. You can also find images and similar parts to 2005246-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005246-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005246-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005246-1 fall under?
The 2005246-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2005246-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005246-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005246-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005246-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2005246-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005246-1 often in real-time on the comparison pages.
What if I can't find stock of 2005246-1?
You can fill out our help required form which you can use to request a quote for 2005246-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.