Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.80
Material | Carbon Steel |
---|---|
Cable Exit Angle | 180° |
Accepts Cable Diameter (Max) | 13.84mm, .545in |
Width | 20.78mm, .818in |
Height | 1.999in, 50.8mm |
Length | 1.765in, 44.83mm |
Mounting Hardware | Screws and Clamps |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Shield Kit |
For Use With | 16-Position Mixed Connectors, 34-Position Standard Connectors, 20 Position High Voltage Connectors |
Packaging Quantity | 1 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
34 Pos. Shield Assy. |Amp Te Connectivity 200517-9 | Newark Electronics |
Connector Accessories 34 POS Hardware Shield Carbon Steel Nickel Finish | Avnet America |
TE Connectivity - AMP Connector Hardware34 P. SHIELD ASSY. | Distrelec |
34 POS. SHIELD ASSY. Connector Cover Type: Shield & Strain Relief Cable Exit Angle: 180° Primary Product Material: Carbon Steel Number of Positions: 34 16 20 Operating Temperature (Max): 150 °C Shield & Strain Relief 180° | Connector Cap & Cover | Part Number: 200517-9 | Internal Number: 200517-9 | Carbon Steel | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 200517-9?
Additional datasheets, footprints and schematics for 200517-9 are listed on our Part Details page. You can also find images and similar parts to 200517-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200517-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200517-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200517-9 fall under?
The 200517-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200517-9 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200517-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 200517-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200517-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and TE Store have stock available or on a lead time for 200517-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200517-9 often in real-time on the comparison pages.
What if I can't find stock of 200517-9?
You can fill out our help required form which you can use to request a quote for 200517-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.