Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Length | 1.781in, 45.24mm |
Height | 41.28mm, 1.625in |
Accepts Cable Diameter (Max) | .415in, 10.54mm |
Width | .64in, 16.26mm |
Mounting Hardware | Screws and Clamps |
Hardware Type | Shield Kit |
For Use With | 26-Position Standard Connectors, 15 Position Mixed Connectors |
Packaging Quantity | 1 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
Shield Assm. Rohs Compliant: Yes |Amp Te Connectivity 200514-2 | Newark Electronics |
Connector Accessories Shield Kit Carbon Steel Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a 200514-2?
Additional datasheets, footprints and schematics for 200514-2 are listed on our Part Details page. You can also find images and similar parts to 200514-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200514-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200514-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200514-2 fall under?
The 200514-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200514-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200514-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 200514-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200514-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 200514-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200514-2 often in real-time on the comparison pages.
What if I can't find stock of 200514-2?
You can fill out our help required form which you can use to request a quote for 200514-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.