Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.14
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Width | .031in, .8mm |
Terminal & Splice Type | Socket, Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .01in, .25mm |
Contact Termination Area Plating Material | Nickel (Ni) |
Wire Size | 30 – 14AWG, .05 – 2.2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Tab Contact for RF Stripline | Avnet America |
Where can I find additional details, specifications and documents for a 2005002-1?
Additional datasheets, footprints and schematics for 2005002-1 are listed on our Part Details page. You can also find images and similar parts to 2005002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005002-1 fall under?
The 2005002-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2005002-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005002-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2005002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005002-1 often in real-time on the comparison pages.
What if I can't find stock of 2005002-1?
You can fill out our help required form which you can use to request a quote for 2005002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.