Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.69
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$4.48
|
7,856
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
6,564
in stock
|
Buy Now | |
Chip One Stop
from US$5.01
|
6,456
in stock
|
Buy Now | |
element14
from US$7.74
|
3,197
in stock
|
Buy Now | |
Farnell
from US$4.59
|
3,191
in stock
|
Buy Now | |
Distrelec
from US$3.51
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$4.46
|
76
in stock
|
Buy Now | |
Avnet America
-
|
6,300
in stock
|
Buy Now | |
Future Electronics
from US$3.97
|
-
|
Buy Now | |
Boersig
from US$4.61
|
-
|
Buy Now | |
TTI Europe
from US$3.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Pin/Socket Type | Center |
---|---|
Material | Stainless Steel |
Height | 5.58mm, .2197in |
Width | 5.58mm, .2197in |
Length | 21.6mm, .85in |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Guide Pin Kit |
Mounting Hardware | Nuts and Lockwashers |
For Use With | 20 and 28-Position High Voltage Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Posted Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Standard Connectors, 15,16,and 42-Position Mixed Connectors, 12 Position High Current Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | Without |
Product Type | Hardware |
Rack&Panel Connectors GUIDE PIN KIT | Rapid Electronics |
Guidepinkit Rohs Compliant: Yes |Amp Te Connectivity 200389-2 | Newark Electronics |
JACK SCREW KIT, STAINLESS STEEL | element14 |
TE Connectivity GUIDE PIN KIT Rack & Panel Connectors GU | Distrelec |
Connector, Guide Pin, Stainless Steel, Stainless Steel, Steel, Nickel | TE Connectivity 200389-2 | RS Americas |
Connector,M series guide pin assembly | RS |
Connector Accessories Guide Pin Stainless Steel Loose Piece | Avnet America |
M Series Stainless Steal Center Guide Pin | Future Electronics |
GUIDE PIN ASSY | TTI Europe |
Status: | Unknown |
---|---|
Series: | M Series Connectors |
RoHS: | Unknown |
Accessory Type | Guide Pin |
---|---|
For Use With | M Series Rectangular Connectors |
Product Range | M Series Connectors |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 0.85" |
Screw Length | 21.59mm |
Thread Length | 21.59mm |
Thread Size | 4-40 UNC |
Where can I find additional details, specifications and documents for a 200389-2?
Additional datasheets, footprints and schematics for 200389-2 are listed on our Part Details page. You can also find images and similar parts to 200389-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200389-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200389-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200389-2 fall under?
The 200389-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200389-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200389-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 200389-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200389-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 200389-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200389-2 often in real-time on the comparison pages.
What if I can't find stock of 200389-2?
You can fill out our help required form which you can use to request a quote for 200389-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.