200370409 Multiconductor Cable by Coleman Cable Systems

UNSHIELDED STOW CORD 3 CONDUCTOR 14AWG 250 600V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$364.55


Distributor Starting From Stock
Logo for element14 element14 US$364.55
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cable Shielding Unshielded
No. of Conductors 3Conductor
Wire Gauge 14AWG
Reel Length (Imperial) 250ft
Reel Length (Metric) 76.2m
Jacket Color Grey
RoHS Compliant Yes

Alternative Descriptions

UNSHLD STOW CORD 3COND 14AWG 250' 600V | element14
Unshielded Stow Cord 3 Conductor 14Awg 250 600V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 200370409?

Additional datasheets, footprints and schematics for 200370409 are listed on our Part Details page. You can also find images and similar parts to 200370409 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 200370409 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200370409 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 200370409 fall under?

The 200370409 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.

Can I view similar or alternative parts?

You can view similar parts to 200370409 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 200370409 you can contact the distributor directly for product support, shipping queries etc.

Is the 200370409 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 200370409 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 200370409.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 200370409 often in real-time on the comparison pages.

What if I can't find stock of 200370409?

You can fill out our help required form which you can use to request a quote for 200370409 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay