Status: | Unknown |
---|---|
Series: | 20000 Series |
RoHS: | Compliant |
Supply Voltage Min | 24VAC |
---|---|
Supply Voltage Max | 240VAC |
Panel Cutout Height | 24.13mm |
Panel Cutout Width | 36.83mm |
Product Range | 20000 Series |
RoHS Compliant | Yes |
Analog Panel Meters Monitors | Rapid Electronics |
Honeywell Analog Panel Meters Monitors | Distrelec |
Operator Controls-Monitors/Honeywell |Honeywell 20035-17 | Newark Electronics |
Where can I find additional details, specifications and documents for a 20035-17?
Additional datasheets, footprints and schematics for 20035-17 are listed on our Part Details page. You can also find images and similar parts to 20035-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20035-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20035-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20035-17 fall under?
The 20035-17 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 20035-17 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20035-17 you can contact the distributor directly for product support, shipping queries etc.
Is the 20035-17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20035-17 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 20035-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20035-17 often in real-time on the comparison pages.
What if I can't find stock of 20035-17?
You can fill out our help required form which you can use to request a quote for 20035-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.