Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.20
Module Lens Colour | Orange |
---|---|
Supply Voltage V AC | 240VAC |
Supply Voltage V DC | - |
Visual Signal Type | Steady |
Lens Diameter | 57mm |
Product Range | - |
IP / NEMA Rating | IP65 |
Power Rating | 7W |
External Height | 66mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (15-Jan-2019) |
Bulb Diameter | 57mm |
Colour | Yellow |
External Diameter | 57mm |
External Length / Height | 66mm |
Lamp Base Type | B15d / SBC |
Length | 66mm |
Material | PA 6.6 GF |
Operating Temperature Range | -20°C to +50°C |
Supply Voltage | 240V |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 12V |
Supply Voltage DC Max | 240V |
Supply Voltage DC Min | 12V |
Supply Volts | 12V AC to 240V AC |
Width | 57mm |
Beacon, Orange, Steady, 7W, 240Vac, Ip65, 57Mm Dia., 66Mm Height Rohs Compliant: Yes |Werma 20030000 | Newark Electronics |
BEACON, BASE MOUNT, 12-240V, YEL | element14 |
Permanent Beacon BM 12-230VAC/DC YE | RS |
Werma Continuous Beacon AC / DC 230V 29mA 200 IP65 Cage Clamp Terminal Yellow | Distrelec |
Indicator Light, Permanent Beacon, 12-240VAC/DC, Yellow, Base Mount | WERMA 20030000 | RS Americas |
Where can I find additional details, specifications and documents for a 20030000?
Additional datasheets, footprints and schematics for 20030000 are listed on our Part Details page. You can also find images and similar parts to 20030000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20030000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20030000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20030000 fall under?
The 20030000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 20030000 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20030000 you can contact the distributor directly for product support, shipping queries etc.
Is the 20030000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20030000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 20030000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20030000 often in real-time on the comparison pages.
What if I can't find stock of 20030000?
You can fill out our help required form which you can use to request a quote for 20030000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.