Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.28 |
No stock
|
Buy Now | |
RS Americas | US$0.29 |
200
|
Buy Now | |
Rapid Electronics | US$4.75 |
50
|
Buy Now | |
Newark Electronics | US$62.38 |
19
|
Buy Now | |
Schukat Electronic | US$8.81 |
4
|
Buy Now | |
Relay Specialties | - |
50
|
Buy Now | |
Carlton-Bates | US$0.22 |
-
|
Buy Now | |
SOS electronic | US$13.20 |
-
|
Buy Now | |
Sager | US$0.13 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Crimp Die Applications | BNC/TNC Connectors |
---|---|
For Use With | 1600 Series Crimp Tool Frame |
Crimp Size | 0.42", 0.068", 0.178" |
RoHS Compliant | Yes |
Terminal, PCB Male, Quick-Fit,.11",90 Degree Dual Tab, Rivet Mount, Brass,20 Amps | Keystone Electronics 2003 | RS Americas |
Terminal | Carlton-Bates |
Terminals TERMINAL | Sager |
Cleaner Type | Antistatic |
---|---|
Cleaner Applications | Porous Surfaces |
Dispensing Method | Can |
Volume | 1quart (US) |
Colour | Slight amber/clear |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2003?
Additional datasheets, footprints and schematics for 2003 are listed on our Part Details page. You can also find images and similar parts to 2003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2003 fall under?
The 2003 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 2003 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2003 you can contact the distributor directly for product support, shipping queries etc.
Is the 2003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2003 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, Schukat Electronic and Relay Specialties have stock available or on a lead time for 2003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2003 often in real-time on the comparison pages.
What if I can't find stock of 2003?
You can fill out our help required form which you can use to request a quote for 2003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.