Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits / Alpha | 4-1, 4-1/2 |
---|---|
Meter Function | DC Current / DC Voltage |
Meter Range | 4mA to 20mA / 0V to 10V / 1V to 5V |
Digit Height | 14.2mm |
Panel Cutout Height | 44.96mm |
Panel Cutout Width | 91.95mm |
Product Range | - |
Where can I find additional details, specifications and documents for a 2002B-P?
Additional datasheets, footprints and schematics for 2002B-P are listed on our Part Details page. You can also find images and similar parts to 2002B-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2002B-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2002B-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2002B-P fall under?
The 2002B-P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 2002B-P when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2002B-P you can contact the distributor directly for product support, shipping queries etc.
Is the 2002B-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2002B-P have stock available?
There is no stock from authorised distributors for 2002B-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2002B-P often in real-time on the comparison pages.
What if I can't find stock of 2002B-P?
You can fill out our help required form which you can use to request a quote for 2002B-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.