Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 50 |
---|---|
Height | 2.593in, 65.86mm |
Length | 23.24mm, .915in |
Width | 19.05mm, .75in |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.57mm, .18in |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Pin Housing |
Packaging Quantity | 70 |
Packaging Method | Carton |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Cable-to-Panel |
Contact Type | Socket |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rectangular Housing, Receptacle, 50Way | Newark Electronics |
Conn Housing RCP 50 POS 3.81mm ST Loose Piece | Avnet America |
Hsg, Conn, Interconnect System, Panel Socket,50 Cont, M Series, Free Hanging, Blue | TE Connectivity 200277-4 | RS Americas |
RECTANGULAR HOUSING, RECEPTACLE, 50WAY | element14 |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Gender | Receptacle |
No. of Positions | 50Positions |
Pitch Spacing | 3.81mm |
For Use With | AMP Type II type III+ and Subminiature Coaxicon Contacts |
Contact Gender | Socket |
Where can I find additional details, specifications and documents for a 200277-4?
Additional datasheets, footprints and schematics for 200277-4 are listed on our Part Details page. You can also find images and similar parts to 200277-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200277-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200277-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200277-4 fall under?
The 200277-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 200277-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200277-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 200277-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200277-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 200277-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200277-4 often in real-time on the comparison pages.
What if I can't find stock of 200277-4?
You can fill out our help required form which you can use to request a quote for 200277-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.