Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,540
in stock
|
Buy Now | |
element14
from US$1.43
|
695
in stock
|
Buy Now | |
Farnell
from US$0.43
|
695
in stock
|
Buy Now | |
Heilind Electronics
from US$1.18
|
468
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
187
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
172
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.18
|
109
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$5,485.72
|
-
|
Buy Now |
For Use With | 22 (TOPJOB S Rail-mounted Terminal Blocks) |
---|---|
Accessory Type | End and Intermediate Plate |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 22 (TOPJOB S Rail-mounted Terminal Blocks) |
---|---|
Accessory Type | End & Intermediate Plate |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
External Depth | 59.5mm |
External Length / Height | 33mm |
External Width | 0.8mm |
Weight | 1.47g |
END PLATE FOR TERMINALS 3 X 2,5 MM2 GREY | RS |
END PLATE, FOR 3 COND TB, GREY | element14 |
END / INTERMEDIATE PLATE | Heilind Electronics |
End/partition plate | Transfer Multisort Elektronik |
Terminal Block Accessories | Newark Electronics |
Wago End Plate, Grey | Distrelec |
END AND INTERMEDIATE PLATE 0,8 mm THICKNESS | Future Electronics |
Where can I find additional details, specifications and documents for a 2002-1391?
Additional datasheets, footprints and schematics for 2002-1391 are listed on our Part Details page. You can also find images and similar parts to 2002-1391 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2002-1391 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2002-1391 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2002-1391 fall under?
The 2002-1391 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2002-1391 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2002-1391 you can contact the distributor directly for product support, shipping queries etc.
Is the 2002-1391 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2002-1391 have stock available?
Authorised distributors including RS, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 2002-1391.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2002-1391 often in real-time on the comparison pages.
What if I can't find stock of 2002-1391?
You can fill out our help required form which you can use to request a quote for 2002-1391 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.