2002. Part Information
Details for 2002. by Keithley
Test & Measurement>Multimeters & Clamp Meters>Digital Multimeters - Bench
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7352.0000 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits | 8.5 |
DMM Connectivity | GPIB USB |
Current Measure AC Max | 2A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 1Gohm |
Product Range | 2000 Series |
Current Measure DC Max | 2A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 1 Year |
DMM Functions | Current Voltage Frequency Resistance Temperature |
Plug Type | EU SWISS UK |
Current Measuring Range AC | 200µA to 2A |
Current Measuring Range DC | 200µA to 2A |
DMM Response Type | True RMS |
DMM Type | Bench |
Ranging | Auto Manual |
Voltage Measuring Range AC | 200mV to 750V |
Voltage Measuring Range DC | 200mV to 1kV |
Alternative Part Descriptions
- HIGH PERFORMANCE 8-1/2 DIGIT DMM W/ 8K MEMORY; No. of Digits:8.5; DMM Connectivity:GPIB, USB; Current Measure AC Max:2A; Voltage Measure AC Max:750V; Resistance Measure Max:1Gohm; Product Range:2000 Series; Current Measure DC Max:2A RoHS Compliant: Yes | Newark Electronics
Details for 2002 by ACL Staticide
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7352.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Coating Type | Static Dissipative |
Coating Colour | Amber |
Dispensing Method | Bottle |
Volume | 1gallon (US) |
Colour | Transparent Amber |
RoHS Compliant | Yes |
Alternative Part Descriptions
- HEAVY DUTY STATICIDE, BOTTLE, 1GAL; Coating Type:Static Dissipative; Coating Applications:-; Coating Colour:Amber; Product Range:-; Dispensing Method:Bottle; Volume:1gallon (US); Weight:-; Colour:Transparent Amber RoHS Compliant: Yes | Newark Electronics
Details for 2002 by Adafruit Industries
Development Boards, Evaluation Tools > More Semiconductors - Tools
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7352.0000 |
Stock Information
Details
Alternative Part Descriptions
- SILICONE COVER STRANDED-CORE WIRE - 2M 30AWG BLUE | Newark Electronics
Details for 2002 by Keystone Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7352.0000 |
Stock Information
Details
Alternative Part Descriptions
- Quick-Fit Terminal / Bulk | Newark Electronics
Details for 2002 by Molex
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7352.0000 |
Stock Information
Details
Alternative Part Descriptions
- TUBE LIGHT 128W 120V 60HZ 6CORDFEEDTHRU | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2002.?
Additional datasheets, footprints and schematics for 2002. are listed in our Part Details tab. You can also find the 2002. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2002. in the Pricing & Inventory tab next to part details. You can view 2002. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2002. fall under?
The 2002. is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 2002. when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2002. you can contact the distributor directly for product support, shipping queries etc.
Is the 2002. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2002. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2002..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2002. often in real-time on the comparison pages.
What if I can't find stock of 2002.?
You can fill out our help required form which you can use to request a quote for 2002. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.