Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 3-1, 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | -19.99V to +19.99V |
Digit Height | 14.2mm |
Panel Cutout Height | 44.96mm |
Panel Cutout Width | 91.95mm |
Supply Voltage Min | 97.75VAC |
Product Range | - |
Voltage Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 2001A-4 D4?
Additional datasheets, footprints and schematics for 2001A-4 D4 are listed on our Part Details page. You can also find images and similar parts to 2001A-4 D4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2001A-4 D4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2001A-4 D4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2001A-4 D4 fall under?
The 2001A-4 D4 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 2001A-4 D4 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2001A-4 D4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2001A-4 D4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2001A-4 D4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2001A-4 D4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2001A-4 D4 often in real-time on the comparison pages.
What if I can't find stock of 2001A-4 D4?
You can fill out our help required form which you can use to request a quote for 2001A-4 D4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.