Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 30mohm |
Contact Termination | Surface Mount Vertical |
Current Rating | 0.5A |
External Length / Height | 2.7mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 0.5mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 50V |
Withstand Voltage | 100V |
Where can I find additional details, specifications and documents for a 2001S-50G-270-01?
Additional datasheets, footprints and schematics for 2001S-50G-270-01 are listed on our Part Details page. You can also find images and similar parts to 2001S-50G-270-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2001S-50G-270-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2001S-50G-270-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2001S-50G-270-01 fall under?
The 2001S-50G-270-01 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2001S-50G-270-01 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2001S-50G-270-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 2001S-50G-270-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2001S-50G-270-01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2001S-50G-270-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2001S-50G-270-01 often in real-time on the comparison pages.
What if I can't find stock of 2001S-50G-270-01?
You can fill out our help required form which you can use to request a quote for 2001S-50G-270-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.