Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Replacement Heating Element |
---|---|
For Use With | Model 10008, 10009, 10010 Master-Mite Heat Gun |
Heat Temperature Max | 427°C |
Input Power | 525W |
Power Rating | 525W |
RoHS Compliant | Yes |
Heating Element, 525 W, 427 deg.C, For master-mite ESD heat gun | Master Appliance 20014 | RS Americas |
Heating Element, Heat Gun, 120V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 20014?
Additional datasheets, footprints and schematics for 20014 are listed on our Part Details page. You can also find images and similar parts to 20014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20014 fall under?
The 20014 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20014 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20014 you can contact the distributor directly for product support, shipping queries etc.
Is the 20014 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20014 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 20014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20014 often in real-time on the comparison pages.
What if I can't find stock of 20014?
You can fill out our help required form which you can use to request a quote for 20014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.