Status: | Unknown |
---|---|
Series: | Powerpole Series |
RoHS: | Unknown |
Prices starting from US$9.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$95.09
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$21.17
|
100
in stock
|
Buy Now | |
Relay Specialties
from US$14.49
|
15
in stock
|
Buy Now | |
RS Americas
from US$69.48
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$238.99
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$9.80
|
4
in stock
|
Buy Now | |
SOS electronic
from US$13.17
|
2
in stock
|
Buy Now | |
TestEquity
from US$10,315.22
|
2
in stock
|
Buy Now | |
Avnet America
from US$1,416.76
|
-
|
Buy Now | |
element14
from US$44.05
|
-
|
Buy Now | |
Distrelec
from US$10,410.12
|
-
|
Buy Now | |
Farnell
from US$113.74
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | Powerpole Series |
---|---|
No. of Contacts | 4Contacts |
Gender | - |
Pitch Spacing | - |
Contact Termination Type | - |
No. of Rows | 2 Row |
Connector Mounting | - |
Contact Material | Copper Alloy |
PLUG & SOCKET T CONNECTOR, 4POS 3-WAY TEE | element14 |
Heavy Duty Power Connectors PP PAK 3WAY T-CONN PREASSEMBLED | Sager |
Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
DMM Functions | Current Voltage Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 2A |
Current Measure DC Max | 2A |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 1Gohm |
DMM Connectivity | GPIB USB |
No. of Digits | 7.5 |
Manufacturer Warranty | 1 Year |
Product Range | 2000 Series |
Plug Type | EU SWISS UK |
Current Measuring Range AC | 200µA to 2A |
Current Measuring Range DC | 200µA to 2A |
DMM Response Type | True RMS |
DMM Type | Bench |
Ranging | Auto Manual |
Voltage Measuring Range AC | 200mV to 750V |
Voltage Measuring Range DC | 200mV to 1kV |
Keithley Benchtop Digital Multimeter, TRMS AC + DC, 20Ohm ... 1GOhm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coating Colour | Amber |
---|---|
Dispensing Method | Bottle |
Volume | 1gallon (US) |
Colour | Slight amber/clear |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prinzing Right To Know Center/Each |Brady 2001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 20-01?
Additional datasheets, footprints and schematics for 20-01 are listed on our Part Details page. You can also find images and similar parts to 20-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-01 fall under?
The 20-01 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 20-01 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 20-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20-01 have stock available?
Authorised distributors including Rapid Electronics, Relay Specialties, RS Americas, RS and Newark Electronics have stock available or on a lead time for 20-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-01 often in real-time on the comparison pages.
What if I can't find stock of 20-01?
You can fill out our help required form which you can use to request a quote for 20-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.