Status: | Unknown |
---|---|
Series: | Klein VDE Series |
RoHS: | Unknown |
Plier Style | Side Cutting |
---|---|
Overall Length | 241mm |
Product Range | Klein VDE Series |
SVHC | No SVHC (27-Jun-2018) |
Heavy Duty Side Cutting Pliers | RS |
Insulated Plier, Side Cutting, 9.625" | Newark Electronics |
Side Cutting Pliers | RS Americas |
ELECTRICIAN PLIER, SIDE CUTTING, 241MM | element14 |
Where can I find additional details, specifications and documents for a 20009NEEINS?
Additional datasheets, footprints and schematics for 20009NEEINS are listed on our Part Details page. You can also find images and similar parts to 20009NEEINS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20009NEEINS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20009NEEINS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20009NEEINS fall under?
The 20009NEEINS is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 20009NEEINS when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20009NEEINS you can contact the distributor directly for product support, shipping queries etc.
Is the 20009NEEINS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20009NEEINS have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 20009NEEINS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20009NEEINS often in real-time on the comparison pages.
What if I can't find stock of 20009NEEINS?
You can fill out our help required form which you can use to request a quote for 20009NEEINS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.