Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$634.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$736.67
|
No stock
|
Buy Now | |
Heilind Electronics
from US$711.87
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$711.87
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$706.67
|
-
|
Buy Now | |
Avnet America
from US$714.01
|
-
|
Buy Now | |
RS Americas
from US$704.96
|
-
|
Buy Now | |
element14
from US$634.49
|
-
|
Buy Now | |
Farnell
from US$706.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Housing Material | Aluminum |
Connector Type | Motherboard Kit |
Product Type | Connector Kit |
Operating Temperature Range | -40 – 85°C |
CONNECTOR KIT, RCPT, MT,V BACKPLANE, | Heilind Electronics |
Backplane MT fibre optic receptacle kit | RS |
Connector Kit, Fibre Optic, Rcpt, Alum | Newark Electronics |
Conn MT VITA 66.1 RCP Straight Panel Mount | Avnet America |
Connector Kit, Rcpt, Backplane, MT, V66.1 | TE Connectivity 2000973-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | Fibre Optics |
---|---|
Kit Contents | Vita 66.1 Receptacle Backplane |
Product Range | - |
Where can I find additional details, specifications and documents for a 2000973-1?
Additional datasheets, footprints and schematics for 2000973-1 are listed on our Part Details page. You can also find images and similar parts to 2000973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000973-1 fall under?
The 2000973-1 is listed under Fiber Optics > Fiber Optic Connectors > Backplane Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 2000973-1 when available in the Backplane Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000973-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Avnet America have stock available or on a lead time for 2000973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000973-1 often in real-time on the comparison pages.
What if I can't find stock of 2000973-1?
You can fill out our help required form which you can use to request a quote for 2000973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.