Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 20009605-02 |
Supply Voltage | 5VDC |
---|---|
Full Scale Range | 50 – 50lbf |
Force Direction | Compression |
Sensitivity Shift | ±.05% of FS |
Zero Shift in CTR | ±.05% of FS |
Accuracy | ±1% of FS |
Sensor Type | OEM Compression Load Cells |
Output Signal | 20 mV/V |
Operating Temperature Range | 32 – 122°F, 0 – 50°C |
Compact Compression Load Cell Analog 50lbf Adhesive Mount | Avnet America |
Force Sensors & Load Cells FX292X-040B-0050-L | Sager |
Where can I find additional details, specifications and documents for a 20009605-02?
Additional datasheets, footprints and schematics for 20009605-02 are listed on our Part Details page. You can also find images and similar parts to 20009605-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20009605-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20009605-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20009605-02 fall under?
The 20009605-02 is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to 20009605-02 when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20009605-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 20009605-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20009605-02 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 20009605-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20009605-02 often in real-time on the comparison pages.
What if I can't find stock of 20009605-02?
You can fill out our help required form which you can use to request a quote for 20009605-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.