2000905-1 PCB Connectors by TE Connectivity

Fortis Zd 20 Col Vert Center Mod Assy

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.55

Distributor Stock
Logo for Farnell
Farnell
from US$78.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$89.77
-
Buy Now
Logo for Avnet America
Avnet America
from US$69.55
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$76.25
-
Buy Now
Logo for TE Store
TE Store
from US$106.82
-
Buy Now
Logo for Sager
Sager
from US$77.36
-
Buy Now

Specifications

Number of Positions 180
PCB Mount Orientation Vertical
Board-to-Board Configuration Vertical
Number of Columns 20
Number of Rows 9
Contact Current Rating (Max) 1.5A
Row-to-Row Spacing .06mm, 1.6in
Centerline (Pitch) 1.9in, .075mm
Number of Shrouded Sides 0
Mating Alignment Type Polarization
Mating Alignment With
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Connector Style Receptacle
Shrouded Unshrouded

Alternative Descriptions

Backplane Connector, Receptacle, 180 Position | Newark Electronics
Conn Hard Metric RCP 180 POS 1.9mm Press Fit ST Thru-Hole | Avnet America
FORTIS ZD 20 COL VERT CENTER M | TTI Europe
Fortis Zd 20 Col Vert Center Mod Assy Number of Positions: 180 Row-to-Row Spacing: 1.6 mm Row-to-Row Spacing: .06 in Mating Alignment: With Mating Alignment Type: Polarization Backplane Connector: PCB Mount Receptacle & 120 Position | 180 1.6 mm .06" With | Part Number: 2000905-1 | Internal Number: 2000905-1 | TE Connectivity | TE Store
High Speed / Modular Connectors Fortis ZD 20col Vert End Assy Mod | Sager
RECEPTACLE, BACKPLN, CENTRE, 180WAY | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2000905-1?

Additional datasheets, footprints and schematics for 2000905-1 are listed on our Part Details page. You can also find images and similar parts to 2000905-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2000905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2000905-1 fall under?

The 2000905-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2000905-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2000905-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2000905-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2000905-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, TE Store and Sager have stock available or on a lead time for 2000905-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2000905-1 often in real-time on the comparison pages.

What if I can't find stock of 2000905-1?

You can fill out our help required form which you can use to request a quote for 2000905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay