Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.70
|
No stock
|
Buy Now | |
Heilind Electronics
from US$47.79
|
158
in stock
|
Buy Now | |
TE Store
from US$57.75
|
104
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$47.79
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$52.61
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$51.53
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$60.30
|
2
in stock
|
Buy Now | |
Distrelec
from US$51.17
|
2
in stock
|
Buy Now | |
Avnet America
from US$37.59
|
-
|
Buy Now | |
RS Americas
from US$52.88
|
-
|
Buy Now | |
element14
from US$43.41
|
-
|
Buy Now | |
TTI Europe
from US$38.79
|
-
|
Buy Now | |
Sager
from US$41.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 90 |
Board-to-Board Configuration | Vertical |
Number of Columns | 10 |
Guide Location | End |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .063mm, 1.6in |
Centerline (Pitch) | 1.9in, .075mm |
Number of Shrouded Sides | 0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector System | Board-to-Board |
Shrouded | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Fortis Zd 10 Col vert end mod assy Number of Positions: 90 Row-to-Row Spacing: 1.6 mm Row-to-Row Spacing: .063 in Mating Alignment: With Mating Alignment Type: Polarization Backplane Connector: PCB Mount Receptacle & 120 Position | 90 1.6 mm .063" With | Part Number: 2000895-1 | Internal Number: 2000895-1 | TE Connectivity | TE Store |
High Speed/Modular Conn Fortis Zd 10Col Vert End |Amp Te Connectivity 2000895-1 | Newark Electronics |
High Speed/Modular Conn Fortis ZD 10col Vert End | Rapid Electronics |
TE Connectivity - AMP Fortis Zd 10 Col vert end mod assy | Distrelec |
CONN, BACKPLANE, RCPT, 90P, 9ROW, 1.9MM | Farnell |
Conn Backplane RCP 90 POS Press Fit ST Thru-Hole | Avnet America |
Fortis Zd 10 Col vert end mod assy | TE Connectivity 2000895-1 | RS Americas |
FORTIS ZD 10 COL VERT END MOD | TTI Europe |
High Speed / Modular Connectors Fortis ZD 10col Vert End Assy Mod | Sager |
Where can I find additional details, specifications and documents for a 2000895-1?
Additional datasheets, footprints and schematics for 2000895-1 are listed on our Part Details page. You can also find images and similar parts to 2000895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000895-1 fall under?
The 2000895-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2000895-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000895-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2000895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000895-1 often in real-time on the comparison pages.
What if I can't find stock of 2000895-1?
You can fill out our help required form which you can use to request a quote for 2000895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.