Status: | Unknown |
---|---|
Series: | 20000 Series |
RoHS: | Unknown |
Supply Voltage Min | 24VAC |
---|---|
Supply Voltage Max | 240VAC |
Time Min | - |
Time Max | - |
Panel Cutout Height | 24.13mm |
Panel Cutout Width | 36.83mm |
Product Range | 20000 Series |
Meter, Hour, AC, 2 Screw Mount, 216-264 | RS |
Panel Display | Newark Electronics |
Where can I find additional details, specifications and documents for a 20007-17?
Additional datasheets, footprints and schematics for 20007-17 are listed on our Part Details page. You can also find images and similar parts to 20007-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20007-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20007-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20007-17 fall under?
The 20007-17 is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to 20007-17 when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20007-17 you can contact the distributor directly for product support, shipping queries etc.
Is the 20007-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20007-17 have stock available?
Authorised distributors including RS, element14 and Newark Electronics have stock available or on a lead time for 20007-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20007-17 often in real-time on the comparison pages.
What if I can't find stock of 20007-17?
You can fill out our help required form which you can use to request a quote for 20007-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.