Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$31.30
|
265
in stock
|
Buy Now | |
TE Store
from US$31.14
|
256
in stock
|
Buy Now | |
element14
from US$25.94
|
189
in stock
|
Buy Now | |
Farnell
from US$21.52
|
189
in stock
|
Buy Now | |
Rapid Electronics
from US$32.49
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$34.10
|
42
in stock
|
Buy Now | |
Distrelec
from US$27.48
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$26.52
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.52
|
12
in stock
|
Buy Now | |
Avnet America
-
|
265
in stock
|
Buy Now | |
Future Electronics
from US$25.31
|
-
|
Buy Now | |
RS Americas
from US$26.60
|
-
|
Buy Now | |
Boersig
from US$30.24
|
-
|
Buy Now | |
Sager
from US$22.10
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Guide Component Plating Material Finish Process | Passivated |
---|---|
Guide Pin Type | External Thread |
Guide Component Base Material | Stainless Steel |
Backplane Guide Location | Backplane |
Product Length | 35.45mm, 1.395in |
Guide Length | 24mm, .944in |
VITA 46 | Yes |
Mounting Angle | Right Angle |
Mating Alignment Type | Guide Hole |
Screw & Hole Thread Size | 10-32 UNF |
Mounting Location | Front |
Mating Alignment | With |
Guide Hardware | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | Guide Module |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 100 |
Backplane Guide Hardware Type | Guide Pin |
Connector System | Board-to-Board |
Sealable | No |
Interface Type | MULTI GIG RT2J |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2000676-3 Rohs Compliant: Yes |Te Connectivity 2000676-3 | Newark Electronics |
Keyed Guide Pin, Machined, Vita 46 Connector Hardware Accessory Type: Guide Pin Primary Product Material: Stainless Steel Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -55 – 125 °C Guide Pin Stainless Steel | Connector Hardware | Part Number: 2000676-3 | Internal Number: 2000676-3 | TE Connectivity | TE Store |
GUIDE PIN, STAINLESS STEEL, 10-32 UNF | element14 |
Keyed Guide Pin Machined Vita 46 | Rapid Electronics |
TE Connectivity - AMP Keyed Guide Pin Machined Vita 46 | Distrelec |
Keyed Guide Pin Machined Vita 46 | Heilind Electronics |
Connector Accessories Guide Pin Stainless Steel Passivated | Avnet America |
10-32 UNF Vita 46 Keyed Guide Pin Machin | RS |
10-32 Thread Connector Guide Pin For MULTIGIG RT and RT 2 Series | Future Electronics |
Keyed Guide Pin, Machined, Vita 46 | TE Connectivity 2000676-3 | RS Americas |
High Speed / Modular Connectors Keyed Guide Pin Machined Vita 46 | Sager |
Where can I find additional details, specifications and documents for a 2000676-3?
Additional datasheets, footprints and schematics for 2000676-3 are listed on our Part Details page. You can also find images and similar parts to 2000676-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000676-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000676-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000676-3 fall under?
The 2000676-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2000676-3 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000676-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000676-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000676-3 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2000676-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000676-3 often in real-time on the comparison pages.
What if I can't find stock of 2000676-3?
You can fill out our help required form which you can use to request a quote for 2000676-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.