Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.24
|
73
in stock
|
Buy Now | |
Heilind Electronics
from US$30.84
|
351
in stock
|
Buy Now | |
TE Store
from US$31.14
|
248
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.84
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$39.67
|
-
|
Buy Now | |
Future Electronics
from US$25.31
|
-
|
Buy Now | |
Avnet America
from US$24.26
|
-
|
Buy Now | |
RS Americas
from US$26.17
|
-
|
Buy Now | |
Distrelec
from US$35.44
|
-
|
Buy Now | |
TTI Europe
from US$23.25
|
-
|
Buy Now | |
Sager
from US$22.10
|
-
|
Buy Now | |
Farnell
from US$37.26
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material Finish Process | Passivated |
---|---|
Guide Pin Type | External Thread |
Guide Component Base Material | Stainless Steel |
Backplane Guide Location | Backplane |
Guide Length | 24mm, .944in |
Product Length | 33.85mm, 1.33in |
VITA 46 | Yes |
Mounting Angle | Right Angle |
Mating Alignment Type | Guide Hole |
Screw & Hole Thread Size | 10-32 UNF |
Connector Mounting Type | Board Mount |
Mounting Location | Front |
Mating Alignment | With |
Guide Hardware | With |
Circuit Application | Power & Signal |
For Use With | Guide Module |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 100 |
Backplane Guide Hardware Type | Guide Pin |
Connector System | Board-to-Board |
Sealable | No |
Interface Type | MULTI GIG RT2J |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
KEYED GUIDE PIN, MACHINED, VIT | Heilind Electronics |
Keyed Guide Pin, Machined, Vita 46 Connector Hardware Accessory Type: Guide Pin Primary Product Material: Stainless Steel Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -55 – 125 °C Guide Pin Stainless Steel | Connector Hardware | Part Number: 2000676-2 | Internal Number: 2000676-2 | TE Connectivity | TE Store |
10-32 UNFVita 46 Keyed Guide Pin Machine | RS |
Guide Pin, Keyed, Universal Power Module | Newark Electronics |
Connector Guide Pin For MULTIGIG RT and RT 2 Series 10-32 Thread | Future Electronics |
Connector Accessories Guide Pin Stainless Steel Passivated | Avnet America |
Keyed Guide Pin, Machined, Vita 46 | TE Connectivity 2000676-2 | RS Americas |
TE Connectivity - AMP Keyed Guide Pin Machined Vita 46 | Distrelec |
KEYED GUIDE PIN, MACHINED, VIT | TTI Europe |
Connector Accessories Guide Pin Straight Stainless Steel | Sager |
GUIDE PIN, KEYED, THREADED POST | Farnell |
Where can I find additional details, specifications and documents for a 2000676-2?
Additional datasheets, footprints and schematics for 2000676-2 are listed on our Part Details page. You can also find images and similar parts to 2000676-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000676-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000676-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000676-2 fall under?
The 2000676-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2000676-2 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000676-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000676-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000676-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 2000676-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000676-2 often in real-time on the comparison pages.
What if I can't find stock of 2000676-2?
You can fill out our help required form which you can use to request a quote for 2000676-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.