Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.94
|
46
in stock
|
Buy Now | |
Powell Electronics
from US$31.63
|
3,057
in stock
|
Buy Now | |
Future Electronics
from US$19.81
|
500
in stock
|
Buy Now | |
TE Store
from US$31.14
|
324
in stock
|
Buy Now | |
Newark Electronics
from US$24.26
|
158
in stock
|
Buy Now | |
Avnet America
from US$24.26
|
158
in stock
|
Buy Now | |
element14
from US$26.98
|
118
in stock
|
Buy Now | |
Farnell
from US$26.94
|
118
in stock
|
Buy Now | |
Heilind Electronics
from US$30.84
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$28.87
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$50.80
|
5
in stock
|
Buy Now | |
Distrelec
from US$22.47
|
5
in stock
|
Buy Now | |
RS Americas
from US$26.81
|
-
|
Buy Now | |
TTI Europe
from US$23.41
|
-
|
Buy Now | |
Sager
from US$22.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Pin Type | External Thread |
---|---|
Backplane Guide Location | Backplane |
End Cap Pin Length | 1.28in, 32.57mm |
VITA 46 | Yes |
Mating Alignment Type | Guide Hole |
Connector Mounting Type | Board Mount |
Screw & Hole Thread Size | 10-32 UNF |
Guide Hardware | With |
Mounting Angle | Vertical |
Mating Alignment | With |
Mounting Location | Front |
Circuit Application | Power |
For Use With | Guide Module |
Backplane Guide Hardware Type | Guide Pin |
Sealable | No |
Connector System | Board-to-Board |
Interface Type | MULTI GIG RT2J |
Operating Temperature Range | -55 – 125°C, -65 – 257°F |
10-32 Thread Connector Guide Pin for MULTIGIG RT and RT 2 Series | Future Electronics |
Keyed Guide Pin, Machined, Vita 46 Connector Hardware Accessory Type: Guide Pin Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -65 – 257 °F Guide Pin 257 °F | Connector Hardware | Part Number: 2000676-1 | Internal Number: 2000676-1 | TE Connectivity | TE Store |
2000676-1 Rohs Compliant: Yes |Te Connectivity 2000676-1 | Newark Electronics |
Connector Accessories Keyed Guide Pin Stainless Steel | Avnet America |
GUIDE PIN, STAINLESS STEEL, 10-32 UNF | element14 |
KEYED GUIDE PIN, MACHINED VITA | Heilind Electronics |
10-32 UNF Vita 46 Keyed Guide Pin Machin | RS |
Keyed Guide Pin Machined Vita 46 | Rapid Electronics |
TE Connectivity - AMP Keyed Guide Pin Machined Vita 46 | Distrelec |
Keyed Guide Pin, Machined, Vita 46 | TE Connectivity 2000676-1 | RS Americas |
KEYED GUIDE PIN,MACHINED, | TTI Europe |
High Speed / Modular Connectors KEYED GUIDE PI MACHINED, VITA 46 | Sager |
Where can I find additional details, specifications and documents for a 2000676-1?
Additional datasheets, footprints and schematics for 2000676-1 are listed on our Part Details page. You can also find images and similar parts to 2000676-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000676-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000676-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000676-1 fall under?
The 2000676-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2000676-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000676-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000676-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000676-1 have stock available?
Authorised distributors including Powell Electronics, Future Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2000676-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000676-1 often in real-time on the comparison pages.
What if I can't find stock of 2000676-1?
You can fill out our help required form which you can use to request a quote for 2000676-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.