20005838-00 Vibration Sensors by TE Connectivity

+/-100G SMT PE ACCELEROMETER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.57

Distributor Stock
Logo for Avnet America
Avnet America
from US$34.57
-
Buy Now
Logo for RS Americas
RS Americas
from US$91.26
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$39.20
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$36.63
-
Buy Now
Logo for Sager
Sager
from US$47.26
-
Buy Now

Specifications

Weight 1g, .04oz
Material Ceramic
Number of Axes 1
Excitation Voltage 2.8 – 5.5VDC
Full Scale Output Voltage ±1.25VDC
Mounting Type Solder
Acceleration Range (±) 100g
Sensitivity 12.5mV/g
Nonlinearity ±1%FSO
Sensor Type AC Response Embedded Accelerometers
Accelerometer Type 3-Wire Voltage
Frequency Response 2 to 10000Hz
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

Accelerometer Single ±100g 2.8V to 5.5V 12.5mV/g 10-Pin CLCC | Avnet America
Accelerometer, SMT, 100G AC Piezo Electric | TE Connectivity 20005838-00 | RS Americas
ACCELEROMETERS | Richardson RFPD
Accelerometers +/-100G SMT PE ACCELEROMETER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20005838-00?

Additional datasheets, footprints and schematics for 20005838-00 are listed on our Part Details page. You can also find images and similar parts to 20005838-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20005838-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20005838-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20005838-00 fall under?

The 20005838-00 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to 20005838-00 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20005838-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 20005838-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20005838-00 have stock available?

Authorised distributors including Avnet America, RS Americas, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for 20005838-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20005838-00 often in real-time on the comparison pages.

What if I can't find stock of 20005838-00?

You can fill out our help required form which you can use to request a quote for 20005838-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay