20005836-00

Sensors

> Vibration Sensors

> Embedded Accelerometers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 20005836-00
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 20005836-00
Series Information for 20005836-00 - TE Connectivity
  • Status: Active
  • Aliases: 820M1-0025
  • Product Code: CEDR
  • Global Product Line: V38
  • GPL Description: Sensors Products

Description

+/-25G SMT PE ACCELEROMETER

Specifications

Weight:
1g, .04oz
Material:
Ceramic
Number of Axes:
1
Excitation Voltage:
2.8 – 5.5VDC
Full Scale Output Voltage:
±1.25VDC
Mounting Type:
Solder
Acceleration Range (±):
25g
Sensitivity:
50mV/g
Nonlinearity:
±1%FSO
Sensor Type:
AC Response Embedded Accelerometers
Accelerometer Type:
3-Wire Voltage
Frequency Response:
2 to 10000Hz
Operating Temperature Range:
-40 – 257°F, -40 – 125°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Allied Electronics, Inc
Accelerometer, SMT, 25G AC Piezo Electric